Micron Technology, Inc. Memory - SDRAM - MT53B512M32D2NP-062 AIT:C MT53B512M32D2NP-062 AIT:C

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Supplier Device Package: 200-WFBGA (10x14.5) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1600MHz Manufacturer Package: 200-WFBGA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,360 Supply Voltage (V): 1.1V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Supplier Device Package: 200-WFBGA (10x14.5) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1600MHz Manufacturer Package: 200-WFBGA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,360 Supply Voltage (V): 1.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53B512M32D2NP-062 AIT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B512M32D2NP-062 AIT:C
Memory - SDRAM - MT53B512M32D2NP-062 AIT:C
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Supplier Device Package: 200-WFBGA (10x14.5) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1600MHz Manufacturer Package: 200-WFBGA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,360 Supply Voltage (V): 1.1V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR4
Memory Type: Volatile
Memory Size: 16Gb (512M x 32)
Supplier Device Package: 200-WFBGA (10x14.5)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 1600MHz
Manufacturer Package: 200-WFBGA
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,360
Supply Voltage (V): 1.1V

Buy Now
1.6GHZ Memory IC and Storage Component - 774-MT53B512M32D2NP-062 AIT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT53B512M32D2NP-062 AIT:C
1.6GHZ Memory IC and Storage Component 774-MT53B512M32D2NP-062 AIT:C
IC DRAM 16GBIT 1.6GHZ 200WFBGA Product overview: MT53B512M32D2NP-062 AIT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M32D2NP- 062 AIT:C can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 1.6GHZ 200WFBGA Product overview: MT53B512M32D2NP-062 AIT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M32D2NP-062 AIT:C can be used for catalog matching and distributor lookup.

Supplier's Site
Lpddr416G512Mx32Fbgaddp, Tray Rohs Compliant Micron - 80AH8212 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr416G512Mx32Fbgaddp, Tray Rohs Compliant Micron
80AH8212
Lpddr416G512Mx32Fbgaddp, Tray Rohs Compliant Micron 80AH8212
LPDDR416G512MX32FBGA DDP, TRAY ROHS COMPLIANT: YES

LPDDR416G512MX32FBGADDP, TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT53B512M32D2NP-062 AIT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B512M32D2NP-062 AIT:C
Integrated Circuits (ICs) - Memory - Memory MT53B512M32D2NP-062 AIT:C
IC DRAM 16GBIT 1.6GHZ 200WFBGA

IC DRAM 16GBIT 1.6GHZ 200WFBGA

Supplier's Site
IC DRAM 16GBIT 1600MHZ 200WFBGA

IC DRAM 16GBIT 1600MHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz 200-WFBGA (10x14.5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B512M32D2NP-062 AIT:C 80AH8212 MT53B512M32D2NP-062 AIT:C MT53B512M32D2NP-062 AIT:C MT53B512M32D2NP-062 AIT:C
Product Name Memory - SDRAM - MT53B512M32D2NP-062 AIT:C 1.6GHZ Memory IC and Storage Component Lpddr416G512Mx32Fbgaddp, Tray Rohs Compliant Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Supply Voltage 1.1V 1.1V Surface Mount 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EPROM - HPA01220DBZR - 920578-HPA01220DBZR - Win Source Electronics
Specs
Memory Category EPROM
View Details
5 suppliers
Memory - 16-4186-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details