Micron Technology, Inc. Memory - SDRAM - MT53B512M32D2DS-062 AIT:C MT53B512M32D2DS-062 AIT:C

Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) - 1.6 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B512 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) - 1.6 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B512 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53B512M32D2DS-062 AIT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B512M32D2DS-062 AIT:C
Memory - SDRAM - MT53B512M32D2DS-062 AIT:C
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) - 1.6 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B512 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) - 1.6 GHz 200-WFBGA (10x14.5)
Package: Tray
Package: 200-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT53B512
Categories: Integrated Circuits (ICs)
Case / Package: 200-WFBGA (10x14.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
1.6GHZ Memory IC and Storage Component - 774-MT53B512M32D2DS-062 AIT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT53B512M32D2DS-062 AIT:C
1.6GHZ Memory IC and Storage Component 774-MT53B512M32D2DS-062 AIT:C
IC DRAM 16GBIT 1.6GHZ 200WFBGA Product overview: MT53B512M32D2DS-062 AIT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M32D2DS- 062 AIT:C can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 1.6GHZ 200WFBGA Product overview: MT53B512M32D2DS-062 AIT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M32D2DS-062 AIT:C can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 16GBIT 1600MHZ 200WFBGA

IC DRAM 16GBIT 1600MHZ 200WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53B512M32D2DS-062 AIT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B512M32D2DS-062 AIT:C
Integrated Circuits (ICs) - Memory - Memory MT53B512M32D2DS-062 AIT:C
IC DRAM 16GBIT 1.6GHZ 200WFBGA

IC DRAM 16GBIT 1.6GHZ 200WFBGA

Supplier's Site
Dram, 512M X 32Bit, -40 To 95Deg C; Dram Type Micron - 80AH8209 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 32Bit, -40 To 95Deg C; Dram Type Micron
80AH8209
Dram, 512M X 32Bit, -40 To 95Deg C; Dram Type Micron 80AH8209
DRAM, 512M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:-; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

DRAM, 512M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:-; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 16GBIT 1.6GHZ 200WFBGA

IC DRAM 16GBIT 1.6GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz 200-WFBGA (10x14.5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B512M32D2DS-062 AIT:C MT53B512M32D2DS-062 AIT:C MT53B512M32D2DS-062 AIT:C 80AH8209 MT53B512M32D2DS-062 AIT:C MT53B512M32D2DS-062 AIT:C
Product Name Memory - SDRAM - MT53B512M32D2DS-062 AIT:C 1.6GHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Dram, 512M X 32Bit, -40 To 95Deg C; Dram Type Micron Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; 200-WFBGA (10x14.5) BGA; Tray WFBGA 200-WFBGA BGA; 200-WFBGA
Supply Voltage 1.1V Surface Mount 1.1V 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details