MT53B512M16D1Z11NWC1 -- MEMORY
Micron Technology, Inc.
Memory
MT53B512M16D1Z11NWC1
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
Memory Chips |
Memory Chips |
|
Product Number
|
MT53B512M16D1Z11NWC1 |
MT53B512M16D1Z11NWC1 |
MT53B512M16D1Z11NWC1 |
|
Product Name
|
Memory |
Memory |
Integrated Circuits (ICs) - Memory - Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
SRAM; SRAM Chip
Access Time
12 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
-20 to 70 C (-4 to 158 F)
Package Type
SSOP
Supply Voltage
3 V ~ 3.6 V
View Details
4 suppliers
Data Rate
10 MHz
Access Time
45 ns
Operating Current
180 mA
View Details
Memory Category
DRAM Chip
Access Time
20 ns
Number of Words
64000 k
View Details