Micron Technology, Inc. Memory - DDR - MT51K256M32HF-60 N:B MT51K256M32HF-60 N:B

Description
Series: * Categories: Memory
Request a Quote
Description
Series: * Categories: Memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT51K256M32HF-60 N:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT51K256M32HF-60 N:B
Memory - DDR - MT51K256M32HF-60 N:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
1.5GHZ Memory IC and Storage Component - 774-MT51K256M32HF-60 N:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHZ Memory IC and Storage Component
774-MT51K256M32HF-60 N:B
1.5GHZ Memory IC and Storage Component 774-MT51K256M32HF-60 N:B
IC RAM 8GBIT PARALLEL 1.5GHZ Product overview: MT51K256M32HF-60 N:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT51K256M32HF-60 N:B can be used for catalog matching and distributor lookup.

IC RAM 8GBIT PARALLEL 1.5GHZ Product overview: MT51K256M32HF-60 N:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT51K256M32HF-60 N:B can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT51K256M32HF-60 N:B
Integrated Circuits (ICs) - Memory - Memory MT51K256M32HF-60 N:B
IC RAM 8GBIT PARALLEL 1.5GHZ

IC RAM 8GBIT PARALLEL 1.5GHZ

Supplier's Site
Memory - MT51K256M32HF-60 N:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SGRAM - GDDR5 Memory IC 8Gbit Parallel 1.5 GHz

SGRAM - GDDR5 Memory IC 8Gbit Parallel 1.5 GHz

Buy Now
IC RAM 8GBIT PARALLEL 1.5GHZ

IC RAM 8GBIT PARALLEL 1.5GHZ

Supplier's Site
IC RAM 8GBIT PARALLEL 1.5GHZ

IC RAM 8GBIT PARALLEL 1.5GHZ

Supplier's Site
Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron - 80AH8183 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron
80AH8183
Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron 80AH8183
DRAM, 256M X 32BIT, 0 TO 95DEG C; DRAM Type:GDDR5; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:1.5GHz; Memory Case Style:TFBGA; No. of Pins:170Pins; Supply Voltage Nom:1.35V; Access Time:- RoHS Compliant: Yes

DRAM, 256M X 32BIT, 0 TO 95DEG C; DRAM Type:GDDR5; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:1.5GHz; Memory Case Style:TFBGA; No. of Pins:170Pins; Supply Voltage Nom:1.35V; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT51K256M32HF-60 N:B MT51K256M32HF-60 N:B MT51K256M32HF-60 N:B MT51K256M32HF-60 N:B MT51K256M32HF-60 N:B 80AH8183
Product Name Memory - DDR - MT51K256M32HF-60 N:B 1.5GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron
Memory Category Volatile Volatile RAM RAM SGRAM - GDDR5 DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type Box TFBGA
Supply Voltage 1.3V ~ 1.545V 0degC ~ 95degC (TC) 1.3V ~ 1.545V 1.3V ~ 1.545V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-HYB25D256160BT-6 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details