Micron Technology, Inc. Memory - Modules - MT4HTF3264AY-80ED3 MT4HTF3264AY-80ED3

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928416-MT4HTF3264AY- 80ED3 Features: Memory Module DDR2 SDRAM 256MB 800MT/s 240-UDIMM Speed: 800MT/s Package: 240-UDIMM Package: Tray Part Status: Obsolete Family Name: MT4HTF Categories: Memory Cards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1140
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928416-MT4HTF3264AY- 80ED3 Features: Memory Module DDR2 SDRAM 256MB 800MT/s 240-UDIMM Speed: 800MT/s Package: 240-UDIMM Package: Tray Part Status: Obsolete Family Name: MT4HTF Categories: Memory Cards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Modules - MT4HTF3264AY-80ED3 - 928416-MT4HTF3264AY-80ED3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Modules - MT4HTF3264AY-80ED3
928416-MT4HTF3264AY-80ED3
Memory - Modules - MT4HTF3264AY-80ED3 928416-MT4HTF3264AY-80ED3
Manufacturer: Micron Technology Inc. Win Source Part Number: 928416-MT4HTF3264AY- 80ED3 Features: Memory Module DDR2 SDRAM 256MB 800MT/s 240-UDIMM Speed: 800MT/s Package: 240-UDIMM Package: Tray Part Status: Obsolete Family Name: MT4HTF Categories: Memory Cards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1140

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928416-MT4HTF3264AY-80ED3
Features: Memory Module DDR2 SDRAM 256MB 800MT/s 240-UDIMM
Speed: 800MT/s
Package: 240-UDIMM
Package: Tray
Part Status: Obsolete
Family Name: MT4HTF
Categories: Memory Cards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1140

Buy Now Datasheet
256MB Memory IC and Storage Component - 505-MT4HTF3264AY-80ED3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256MB Memory IC and Storage Component
505-MT4HTF3264AY-80ED3
256MB Memory IC and Storage Component 505-MT4HTF3264AY-80ED3
MODULE DDR2 SDRAM 256MB 240UDIMM Product overview: MT4HTF3264AY-80ED3 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT4HTF3264AY-80E D3 can be used for catalog matching and distributor lookup.

MODULE DDR2 SDRAM 256MB 240UDIMM Product overview: MT4HTF3264AY-80ED3 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT4HTF3264AY-80ED3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 928416-MT4HTF3264AY-80ED3 505-MT4HTF3264AY-80ED3
Product Name Memory - Modules - MT4HTF3264AY-80ED3 256MB Memory IC and Storage Component
Memory Category DRAM Chip DDR2 SDRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - 16-3160-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details