Micron Technology, Inc. Memory - RAM - MT49H64M9HT-25E:A MT49H64M9HT-25E:A

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 576 Mb Number of Pins: 144 Categories: RAM Case / Package: FBGA Max Frequency: 400 MHz Alternative Parts (Cross-Reference): MT49H64M9HT-25E:AMT4 9H64M9HT25E:A; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Data Bus Width: 9 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 25 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 576 Mb Number of Pins: 144 Categories: RAM Case / Package: FBGA Max Frequency: 400 MHz Alternative Parts (Cross-Reference): MT49H64M9HT-25E:AMT4 9H64M9HT25E:A; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Data Bus Width: 9 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 25 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT49H64M9HT-25E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT49H64M9HT-25E:A
Memory - RAM - MT49H64M9HT-25E:A
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 576 Mb Number of Pins: 144 Categories: RAM Case / Package: FBGA Max Frequency: 400 MHz Alternative Parts (Cross-Reference): MT49H64M9HT-25E:AMT4 9H64M9HT25E:A; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Data Bus Width: 9 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 25 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Density: 576 Mb
Number of Pins: 144
Categories: RAM
Case / Package: FBGA
Max Frequency: 400 MHz
Alternative Parts (Cross-Reference): MT49H64M9HT-25E:AMT49H64M9HT25E:A;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Data Bus Width: 9 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 25 b

Buy Now
1.8V Memory IC and Storage Component - 774-MT49H64M9HT-25E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-MT49H64M9HT-25E:A
1.8V Memory IC and Storage Component 774-MT49H64M9HT-25E:A
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray Product overview: MT49H64M9HT-25E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H64M9HT-25E: A can be used for catalog matching and distributor lookup.

DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray Product overview: MT49H64M9HT-25E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H64M9HT-25E:A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT49H64M9HT-25E:A
Product Name Memory - RAM - MT49H64M9HT-25E:A 1.8V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 576000 kbits 576000 kbits
Package Type BGA; FBGA Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory IC and Storage Component - 774-S27KL0641DABHV020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip; SRAM Chip
Access Time 40 ns
Operating Temperature -40 C (-40 F)
View Details
4 suppliers