Micron Technology, Inc. 200MHZ Memory IC and Storage Component MT49H16M18CFM-5IT

Description
IC RLDRAM 288MBIT 200MHZ 144UBGA Product overview: MT49H16M18CFM-5IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18CFM-5I T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RLDRAM 288MBIT 200MHZ 144UBGA Product overview: MT49H16M18CFM-5IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18CFM-5I T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHZ Memory IC and Storage Component - 774-MT49H16M18CFM-5IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Memory IC and Storage Component
774-MT49H16M18CFM-5IT
200MHZ Memory IC and Storage Component 774-MT49H16M18CFM-5IT
IC RLDRAM 288MBIT 200MHZ 144UBGA Product overview: MT49H16M18CFM-5IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18CFM-5I T can be used for catalog matching and distributor lookup.

IC RLDRAM 288MBIT 200MHZ 144UBGA Product overview: MT49H16M18CFM-5IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18CFM-5IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT49H16M18CFM-5IT - 059645-MT49H16M18CFM-5IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H16M18CFM-5IT
059645-MT49H16M18CFM-5IT
Memory - SDRAM - MT49H16M18CFM-5IT 059645-MT49H16M18CFM-5IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 059645-MT49H16M18CFM -5IT Packaging: Tray Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (16M x 18) Access Time: 20ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-μBGA (18.5x11) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 059645-MT49H16M18CFM-5IT
Packaging: Tray
Mounting: SMD (SMT)
Technology: DRAM
Memory Type: Volatile
Memory Size: 288Mb (16M x 18)
Access Time: 20ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-μBGA (18.5x11)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT49H16M18CFM-5IT 059645-MT49H16M18CFM-5IT
Product Name 200MHZ Memory IC and Storage Component Memory - SDRAM - MT49H16M18CFM-5IT
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - 16-3628-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 4164-15FGS/BZA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type CLCC18
View Details
4 suppliers