Micron Technology, Inc. 1.8V Memory IC and Storage Component MT49H16M18BM-25

Description
F26A .16MX18 Rldram Plastic Fbga 1.8V Common I/o 8 Banks Product overview: MT49H16M18BM-25 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18BM-25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
F26A .16MX18 Rldram Plastic Fbga 1.8V Common I/o 8 Banks Product overview: MT49H16M18BM-25 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18BM-25 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V Memory IC and Storage Component - 774-MT49H16M18BM-25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-MT49H16M18BM-25
1.8V Memory IC and Storage Component 774-MT49H16M18BM-25
F26A .16MX18 Rldram Plastic Fbga 1.8V Common I/o 8 Banks Product overview: MT49H16M18BM-25 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18BM-25 can be used for catalog matching and distributor lookup.

F26A .16MX18 Rldram Plastic Fbga 1.8V Common I/o 8 Banks Product overview: MT49H16M18BM-25 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18BM-25 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - MT49H16M18BM-25 - 1016785-MT49H16M18BM-25 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT49H16M18BM-25
1016785-MT49H16M18BM-25
Memory - RAM - MT49H16M18BM-25 1016785-MT49H16M18BM-25
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016785-MT49H16M18BM -25 Voltage: 1.8 V Frequency: 400 MHz Operating Supply Voltage: 1.8 V Density: 288 Mb Number of Pins: 144 Categories: RAM Max Frequency: 400 MHz Alternative Parts (Cross-Reference): MT49H16M18BM-25MT49H 16M18BM25; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Data Bus Width: 18 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 1.8 V Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Nominal Supply Current: 408 mA Nominal Supply Voltage (DC): 1.8 V Address Bus Width: 23 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016785-MT49H16M18BM-25
Voltage: 1.8 V
Frequency: 400 MHz
Operating Supply Voltage: 1.8 V
Density: 288 Mb
Number of Pins: 144
Categories: RAM
Max Frequency: 400 MHz
Alternative Parts (Cross-Reference): MT49H16M18BM-25MT49H16M18BM25;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Data Bus Width: 18 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Voltage Rating (DC): 1.8 V
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 408 mA
Nominal Supply Voltage (DC): 1.8 V
Address Bus Width: 23 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT49H16M18BM-25 1016785-MT49H16M18BM-25
Product Name 1.8V Memory IC and Storage Component Memory - RAM - MT49H16M18BM-25
Memory Category DRAM Chip DRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 288000 kbits 288000 kbits
Address Bus Width 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - 580536-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details