Micron Technology, Inc. Memory - SDRAM - MT48LC8M32B2TG-7IT MT48LC8M32B2TG-7IT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 085577-MT48LC8M32B2T G-7IT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 6ns Family Name: MT48LC8M32B2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): IS42S32800B-7T; IS42S32800B-7T-TR; IS42S32800-7TL; Introduction Date: July 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 085577-MT48LC8M32B2T G-7IT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 6ns Family Name: MT48LC8M32B2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): IS42S32800B-7T; IS42S32800B-7T-TR; IS42S32800-7TL; Introduction Date: July 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC8M32B2TG-7IT - 085577-MT48LC8M32B2TG-7IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC8M32B2TG-7IT
085577-MT48LC8M32B2TG-7IT
Memory - SDRAM - MT48LC8M32B2TG-7IT 085577-MT48LC8M32B2TG-7IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 085577-MT48LC8M32B2T G-7IT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 6ns Family Name: MT48LC8M32B2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): IS42S32800B-7T; IS42S32800B-7T-TR; IS42S32800-7TL; Introduction Date: July 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 085577-MT48LC8M32B2TG-7IT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 6ns
Family Name: MT48LC8M32B2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Alternative Parts (Cross-Reference): IS42S32800B-7T; IS42S32800B-7T-TR; IS42S32800-7TL;
Introduction Date: July 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
143MHZ Memory IC and Storage Component - 774-MT48LC8M32B2TG-7IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
143MHZ Memory IC and Storage Component
774-MT48LC8M32B2TG-7IT
143MHZ Memory IC and Storage Component 774-MT48LC8M32B2TG-7IT
IC SDRAM 256MBIT 143MHZ 86TSOP Product overview: MT48LC8M32B2TG-7IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 143MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M32B2TG-7 IT can be used for catalog matching and distributor lookup.

IC SDRAM 256MBIT 143MHZ 86TSOP Product overview: MT48LC8M32B2TG-7IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 143MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M32B2TG-7IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 085577-MT48LC8M32B2TG-7IT 774-MT48LC8M32B2TG-7IT
Product Name Memory - SDRAM - MT48LC8M32B2TG-7IT 143MHZ Memory IC and Storage Component
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details