Micron Technology, Inc. Sdram, 128Mbit, 167Mhz, 54Tsop; Dram Memory Configuration Micron MT48LC8M16A2P-6A.

Description
SDRAM, 128MBIT, 167MHZ, 54TSOP; DRAM Memory Configuration:8M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet
Description
SDRAM, 128MBIT, 167MHZ, 54TSOP; DRAM Memory Configuration:8M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sdram, 128Mbit, 167Mhz, 54Tsop; Dram Memory Configuration Micron - 63W8526 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 128Mbit, 167Mhz, 54Tsop; Dram Memory Configuration Micron
63W8526
Sdram, 128Mbit, 167Mhz, 54Tsop; Dram Memory Configuration Micron 63W8526
SDRAM, 128MBIT, 167MHZ, 54TSOP; DRAM Memory Configuration:8M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

SDRAM, 128MBIT, 167MHZ, 54TSOP; DRAM Memory Configuration:8M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:-; Access Time:6ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 63W8526
Product Name Sdram, 128Mbit, 167Mhz, 54Tsop; Dram Memory Configuration Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
 - 27S29AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type PLCC; PLCC
View Details
4 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details