Micron Technology, Inc. 133MHZ 3.3V Memory IC and Storage Component MT48LC64M4A2P-7E:D

Description
IC SDRAM 256MBIT 133MHZ 54TSOP / DRAM Chip SDR SDRAM 256Mbit 64Mx4 3.3V 54-Pin TSOP-II Product overview: MT48LC64M4A2P-7E:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC64M4A2P-7E :D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SDRAM 256MBIT 133MHZ 54TSOP / DRAM Chip SDR SDRAM 256Mbit 64Mx4 3.3V 54-Pin TSOP-II Product overview: MT48LC64M4A2P-7E:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC64M4A2P-7E :D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHZ 3.3V Memory IC and Storage Component - 774-MT48LC64M4A2P-7E:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ 3.3V Memory IC and Storage Component
774-MT48LC64M4A2P-7E:D
133MHZ 3.3V Memory IC and Storage Component 774-MT48LC64M4A2P-7E:D
IC SDRAM 256MBIT 133MHZ 54TSOP / DRAM Chip SDR SDRAM 256Mbit 64Mx4 3.3V 54-Pin TSOP-II Product overview: MT48LC64M4A2P-7E:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC64M4A2P-7E :D can be used for catalog matching and distributor lookup.

IC SDRAM 256MBIT 133MHZ 54TSOP / DRAM Chip SDR SDRAM 256Mbit 64Mx4 3.3V 54-Pin TSOP-II Product overview: MT48LC64M4A2P-7E:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC64M4A2P-7E:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48LC64M4A2P-7E:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC64M4A2P-7E:D
Memory - SDRAM - MT48LC64M4A2P-7E:D
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Mb (64M x 4) Access Time: 5.4ns Part Status: Obsolete(EOL) Family Name: MT48LC64M4A2 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 14ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Alternative Parts (Cross-Reference): HY57V56420BLT-K; HY57V56420BLT-8; HY57V56420BT-8; HY57V56420BT-K; Introduction Date: January 04, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 256Mb (64M x 4)
Access Time: 5.4ns
Part Status: Obsolete(EOL)
Family Name: MT48LC64M4A2
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 14ns
Memory Interface: Parallel
Manufacturer Package: 54-TSOP II
Alternative Parts (Cross-Reference): HY57V56420BLT-K; HY57V56420BLT-8; HY57V56420BT-8; HY57V56420BT-K;
Introduction Date: January 04, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT48LC64M4A2P-7E:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC64M4A2P-7E:D MT48LC64M4A2P-7E:D MT48LC64M4A2P-7E:D
Product Name 133MHZ 3.3V Memory IC and Storage Component Memory - SDRAM - MT48LC64M4A2P-7E:D Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 14 ns 14 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 2161729 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details