Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080917-MT48LC4M16A2
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Access Time: 6 ns
Density: 64 Mb
Number of Pins: 54
Categories: OEM Parts(M-N)
Case / Package: TSOP
Max Frequency: 125 MHz
Alternative Parts (Cross-Reference): MT48LC4M16A2TG-8ELMT
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 120 mA
Address Bus Width: 14 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1080917-MT48LC4M16A2TG-8EL |
| Product Name | OEM Parts - OEM Parts (M - N) - MT48LC4M16A2TG-8EL |