Rochester Electronics Memory - Memory - Controllers - N82C08-20 N82C08-20

Description
Manufacturer: Intel Win Source Part Number: 928691-N82C08-20 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 928691-N82C08-20 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - N82C08-20 - 928691-N82C08-20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - N82C08-20
928691-N82C08-20
Memory - Memory - Controllers - N82C08-20 928691-N82C08-20
Manufacturer: Intel Win Source Part Number: 928691-N82C08-20 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Intel
Win Source Part Number: 928691-N82C08-20
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Memory - Controllers - N82C08-20 - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
N82C08-20
Memory - Controllers N82C08-20
DRAM CONTROLLER, 1M X 8 PQCC68

DRAM CONTROLLER, 1M X 8 PQCC68

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 928691-N82C08-20 N82C08-20
Product Name Memory - Memory - Controllers - N82C08-20 Memory - Controllers
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 524313-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers