The MT48LC32M8A2 is a 256Mb SDR SDRAM with 32 Meg x 8 configuration, organized as 8 Meg x 8 x 4 banks. It operates synchronously with a system clock and supports burst lengths of 1, 2, 4, 8, or full page. The part is available in a 54-pin TSOP II package and complies with PC133 standards, with a cycle time of 7.5ns at CL=3. It features internal bank operation, auto precharge, auto refresh, and self-refresh modes. The device requires a single 3.3V ±0.3V supply and is LVTTL-compatible. Operating temperature ranges include commercial (0°C to +70°C) and industrial (-40°C to +85°C). The -75 suffix indicates PC133 operation with CAS latency 3.
Product overview: MT48LC32M8A2-75D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2-75D
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-MT48LC32M8A2-75D |
| Product Name | Memory IC and Storage Component |