Micron Technology, Inc. Memory IC and Storage Component MT48LC2M32B2B5-6A:J

Description
IC DRAM 64MBIT PAR 90VFBGA Product overview: MT48LC2M32B2B5-6A:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2B5-6 A:J can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 64MBIT PAR 90VFBGA Product overview: MT48LC2M32B2B5-6A:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2B5-6 A:J can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT48LC2M32B2B5-6A:J is a 64Mbit SDRAM memory device from Quarktwin Technology Ltd., featuring a configuration of 512K x 32 with four banks. It operates at a clock frequency of 167 MHz with a cycle time of 6 ns, supporting CAS latency options of 1, 2, and 3. The device is fully synchronous, with all signals registered on the positive edge of the system clock, and includes internal pipelined operation allowing for column address changes every clock cycle. This memory IC is PC100-compliant and offers programmable burst lengths of 1, 2, 4, 8, or full page, along with auto precharge and self-refresh modes. It operates on a single 3.3V ±0.3V power supply and is compatible with LVTTL inputs and outputs. The device is available in a 90-ball VFBGA package, making it suitable for applications requiring compact form factors. The operating temperature range for this part is from -40°C to +105°C, catering to automotive applications.

Datasheet Summary
Powered by GS/AI

The MT48LC2M32B2B5-6A:J is a 64Mbit SDRAM memory device from Quarktwin Technology Ltd., featuring a configuration of 512K x 32 with four banks. It operates at a clock frequency of 167 MHz with a cycle time of 6 ns, supporting CAS latency options of 1, 2, and 3. The device is fully synchronous, with all signals registered on the positive edge of the system clock, and includes internal pipelined operation allowing for column address changes every clock cycle. This memory IC is PC100-compliant and offers programmable burst lengths of 1, 2, 4, 8, or full page, along with auto precharge and self-refresh modes. It operates on a single 3.3V ±0.3V power supply and is compatible with LVTTL inputs and outputs. The device is available in a 90-ball VFBGA package, making it suitable for applications requiring compact form factors. The operating temperature range for this part is from -40°C to +105°C, catering to automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC2M32B2B5-6A:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC2M32B2B5-6A:J
Memory IC and Storage Component 774-MT48LC2M32B2B5-6A:J
IC DRAM 64MBIT PAR 90VFBGA Product overview: MT48LC2M32B2B5-6A:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2B5-6 A:J can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 90VFBGA Product overview: MT48LC2M32B2B5-6A:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2B5-6A:J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48LC2M32B2B5-6A:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC2M32B2B5-6A:J
Memory - SDRAM - MT48LC2M32B2B5-6A:J
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 90-VFBGA (8x13) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MT48LC2M32B2 Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 90-VFBGA (8x13)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 167MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 90-VFBGA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: MT48LC2M32B2
Manufacturer Pack Quantity: 1,440
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - MT48LC2M32B2B5-6A:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 90-VFBGA (8x13)

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 90-VFBGA (8x13)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC2M32B2B5-6A:J
Integrated Circuits (ICs) - Memory - Memory MT48LC2M32B2B5-6A:J
IC DRAM 64MBIT PAR 90VFBGA

IC DRAM 64MBIT PAR 90VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC2M32B2B5-6A:J MT48LC2M32B2B5-6A:J MT48LC2M32B2B5-6A:J
Product Name Memory IC and Storage Component Memory - SDRAM - MT48LC2M32B2B5-6A:J Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
 - 27S35ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details