Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015075-MT48LC16M8A2
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 54
Categories: OEM Parts(M-N)
Case / Package: TSOP
Alternative Parts (Cross-Reference): MT48LC16M8A2P-75ITMT
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015075-MT48LC16M8A2P-75IT |
| Product Name | OEM Parts - OEM Parts (M - N) - MT48LC16M8A2P-75IT |