Micron Technology, Inc. Memory - SD - MT48LC16M8A2BB-7E:G MT48LC16M8A2BB-7E:G

Description
Series: * Categories: Memory
Request a Quote
Description
Series: * Categories: Memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SD - MT48LC16M8A2BB-7E:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC16M8A2BB-7E:G
Memory - SD - MT48LC16M8A2BB-7E:G
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
133MHz BGA Memory IC and Storage Component - 774-MT48LC16M8A2BB-7E:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHz BGA Memory IC and Storage Component
774-MT48LC16M8A2BB-7E:G
133MHz BGA Memory IC and Storage Component 774-MT48LC16M8A2BB-7E:G
SD 16Mx8-75 133MHz BGA Pb-Free Product overview: MT48LC16M8A2BB-7E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHz, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2BB-7 E:G can be used for catalog matching and distributor lookup.

SD 16Mx8-75 133MHz BGA Pb-Free Product overview: MT48LC16M8A2BB-7E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHz, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2BB-7E:G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT48LC16M8A2BB-7E:G
Product Name Memory - SD - MT48LC16M8A2BB-7E:G 133MHz BGA Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details