Micron Technology, Inc. Memory MT48LC16M16A2P-6A IT:G

Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC16M16A2P-6AIT:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - SD - MT48LC16M16A2P-6A IT:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC16M16A2P-6A IT:G
Memory - SD - MT48LC16M16A2P-6A IT:G
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Dram, Sdr, 256Mbit, -40 To 85Deg C Rohs Compliant Micron - 91AH7962 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Sdr, 256Mbit, -40 To 85Deg C Rohs Compliant Micron
91AH7962
Dram, Sdr, 256Mbit, -40 To 85Deg C Rohs Compliant Micron 91AH7962
DRAM, SDR, 256MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

DRAM, SDR, 256MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron - 80AH8147 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron
80AH8147
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron 80AH8147
DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:166MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns RoHS Compliant: Yes

DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:166MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory Board - 49961071 - Radwell International
Willingboro, NJ, United States
Memory Board
49961071
Memory Board 49961071
SDRAM, SYNCHRONOUS DRAM, 16MX16, 5.4NS, CMOS, TSOP2-54. FREE 2 YEAR RADWELL WARRANTY

SDRAM, SYNCHRONOUS DRAM, 16MX16, 5.4NS, CMOS, TSOP2-54. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT48LC16M16A2P-6A IT:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M16A2P-6A IT:G
Integrated Circuits (ICs) - Memory - Memory MT48LC16M16A2P-6A IT:G
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC16M16A2P-6AIT:G-ND MT48LC16M16A2P-6A IT:G 91AH7962 80AH8147 MT48LC16M16A2P-6A IT:G MT48LC16M16A2P-6A IT:G 49961071 MT48LC16M16A2P-6A IT:G
Product Name Memory Memory - SD - MT48LC16M16A2P-6A IT:G Memory Dram, Sdr, 256Mbit, -40 To 85Deg C Rohs Compliant Micron Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron Memory Memory Memory Board Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width) TSOP 54-TSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details