Micron Technology, Inc. Memory IC and Storage Component MT48LC16M16A2B4-6A AIT:G

Description
IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2B4-6A AIT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2B4- 6A AIT:G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2B4-6A AIT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2B4- 6A AIT:G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC16M16A2B4-6A AIT:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M16A2B4-6A AIT:G
Memory IC and Storage Component 774-MT48LC16M16A2B4-6A AIT:G
IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2B4-6A AIT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2B4- 6A AIT:G can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54VFBGA Product overview: MT48LC16M16A2B4-6A AIT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2B4-6A AIT:G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SD - MT48LC16M16A2B4-6A AIT:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC16M16A2B4-6A AIT:G
Memory - SD - MT48LC16M16A2B4-6A AIT:G
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT48LC16M16A2B4-6AAIT:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)

SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)

Buy Now Datasheet
SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)

SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC16M16A2B4-6A AIT:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M16A2B4-6A AIT:G
Integrated Circuits (ICs) - Memory - Memory MT48LC16M16A2B4-6A AIT:G
IC DRAM 256MBIT PAR 54VFBGA

IC DRAM 256MBIT PAR 54VFBGA

Supplier's Site
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron - 80AH8140 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron
80AH8140
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron 80AH8140
DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:167MHz; Memory Case Style:VFBGA; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns RoHS Compliant: Yes

DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:167MHz; Memory Case Style:VFBGA; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 54VFBGA

IC DRAM 256MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC16M16A2B4-6A AIT:G MT48LC16M16A2B4-6AAIT:G-ND MT48LC16M16A2B4-6A AIT:G MT48LC16M16A2B4-6A AIT:G 80AH8140 MT48LC16M16A2B4-6A AIT:G
Product Name Memory IC and Storage Component Memory - SD - MT48LC16M16A2B4-6A AIT:G Memory Memory Integrated Circuits (ICs) - Memory - Memory Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 6 ns 5.4 ns
Cycle Time 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Bulk 54-VFBGA BGA; 54-VFBGA BGA VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Memory - 0791076249RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details