Micron Technology, Inc. Memory - SDRAM - MT48H8M16LFB4-10 MT48H8M16LFB4-10

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059641-MT48H8M16LFB4 -10 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 7ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-VFBGA (8x8) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059641-MT48H8M16LFB4 -10 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 7ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-VFBGA (8x8) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48H8M16LFB4-10 - 059641-MT48H8M16LFB4-10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H8M16LFB4-10
059641-MT48H8M16LFB4-10
Memory - SDRAM - MT48H8M16LFB4-10 059641-MT48H8M16LFB4-10
Manufacturer: Micron Technology Inc. Win Source Part Number: 059641-MT48H8M16LFB4 -10 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 7ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-VFBGA (8x8) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 059641-MT48H8M16LFB4-10
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 7ns
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-VFBGA (8x8)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT48H8M16LFB4-10-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 104MHz 7ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 104MHz 7ns 54-VFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48H8M16LFB4-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H8M16LFB4-10
Memory IC and Storage Component 774-MT48H8M16LFB4-10
IC DRAM 128MBIT PAR 54VFBGA Product overview: MT48H8M16LFB4-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H8M16LFB4-10 can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54VFBGA Product overview: MT48H8M16LFB4-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H8M16LFB4-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H8M16LFB4-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H8M16LFB4-10
Integrated Circuits (ICs) - Memory - Memory MT48H8M16LFB4-10
IC DRAM 128MBIT PAR 54VFBGA

IC DRAM 128MBIT PAR 54VFBGA

Supplier's Site
Memory - MT48H8M16LFB4-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 104 MHz 7 ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 104 MHz 7 ns 54-VFBGA (8x8)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 54VFBGA

IC DRAM 128MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 059641-MT48H8M16LFB4-10 MT48H8M16LFB4-10-ND 774-MT48H8M16LFB4-10 MT48H8M16LFB4-10 MT48H8M16LFB4-10 MT48H8M16LFB4-10
Product Name Memory - SDRAM - MT48H8M16LFB4-10 Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 7 ns 7 ns 7 ns 7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 54-VFBGA (8x8) 54-VFBGA BGA; Box BGA BGA; 54-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details