Micron Technology, Inc. Memory - SDRAM - MT48H4M32LFB5-75 AT:K MT48H4M32LFB5-75 AT:K

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Package: 90-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.4ns Part Status: Obsolete(EOL) Family Name: MT48H4M32LF Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA (8x13) Alternative Parts (Cross-Reference): K4M28323PH-HGDS; K4M28323PH-HGDP; K4M28323PH-FGDP; K4M28323PH-FGDS; Introduction Date: June 11, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Package: 90-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.4ns Part Status: Obsolete(EOL) Family Name: MT48H4M32LF Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA (8x13) Alternative Parts (Cross-Reference): K4M28323PH-HGDS; K4M28323PH-HGDP; K4M28323PH-FGDP; K4M28323PH-FGDS; Introduction Date: June 11, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48H4M32LFB5-75 AT:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H4M32LFB5-75 AT:K
Memory - SDRAM - MT48H4M32LFB5-75 AT:K
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Package: 90-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.4ns Part Status: Obsolete(EOL) Family Name: MT48H4M32LF Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA (8x13) Alternative Parts (Cross-Reference): K4M28323PH-HGDS; K4M28323PH-HGDP; K4M28323PH-FGDP; K4M28323PH-FGDS; Introduction Date: June 11, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 90-VFBGA
Mounting: SMD
Technology: SDRAM - Mobile LPSDR
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Volatile
Memory Size: 128Mb (4M x 32)
Access Time: 5.4ns
Part Status: Obsolete(EOL)
Family Name: MT48H4M32LF
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 90-VFBGA (8x13)
Alternative Parts (Cross-Reference): K4M28323PH-HGDS; K4M28323PH-HGDP; K4M28323PH-FGDP; K4M28323PH-FGDS;
Introduction Date: June 11, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48H4M32LFB5-75 AT:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H4M32LFB5-75 AT:K
Memory IC and Storage Component 774-MT48H4M32LFB5-75 AT:K
IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48H4M32LFB5-75 AT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M32LFB5-75 AT:K can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48H4M32LFB5-75 AT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H4M32LFB5-75 AT:K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48H4M32LFB5-75AT:K-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 133MHz 5.4ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 133MHz 5.4ns 90-VFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H4M32LFB5-75 AT:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H4M32LFB5-75 AT:K
Integrated Circuits (ICs) - Memory - Memory MT48H4M32LFB5-75 AT:K
IC DRAM 128MBIT PAR 90VFBGA

IC DRAM 128MBIT PAR 90VFBGA

Supplier's Site
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 133 MHz 5.4 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 133 MHz 5.4 ns 90-VFBGA (8x13)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 90VFBGA

IC DRAM 128MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48H4M32LFB5-75 AT:K MT48H4M32LFB5-75AT:K-ND MT48H4M32LFB5-75 AT:K MT48H4M32LFB5-75 AT:K MT48H4M32LFB5-75 AT:K
Product Name Memory - SDRAM - MT48H4M32LFB5-75 AT:K Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details