Micron Technology, Inc. Memory MT48H32M16LFBF-75:B TR

Description
SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 133MHz 5.4ns 54-VFBGA (6x9)
Request a Quote Datasheet
Description
SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 133MHz 5.4ns 54-VFBGA (6x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1390-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 133MHz 5.4ns 54-VFBGA (6x9)

SDRAM - Mobile LPSDR Memory IC 512Mb (32M x 16) Parallel 133MHz 5.4ns 54-VFBGA (6x9)

Buy Now Datasheet
Memory - SDRAM - MT48H32M16LFBF-75:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48H32M16LFBF-75:B TR
Memory - SDRAM - MT48H32M16LFBF-75:B TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-VFBGA (6x9) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-VFBGA (6x9)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48H32M16LFBF-75:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48H32M16LFBF-75:B TR
Memory IC and Storage Component 774-MT48H32M16LFBF-75:B TR
IC DRAM 512MBIT PAR 54VFBGA Product overview: MT48H32M16LFBF-75:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H32M16LFBF-7 5:B TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54VFBGA Product overview: MT48H32M16LFBF-75:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48H32M16LFBF-75:B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (6x9)

SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (6x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48H32M16LFBF-75:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48H32M16LFBF-75:B TR
Integrated Circuits (ICs) - Memory - Memory MT48H32M16LFBF-75:B TR
IC DRAM 512MBIT PAR 54VFBGA

IC DRAM 512MBIT PAR 54VFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 54VFBGA

IC DRAM 512MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1390-2-ND 774-MT48H32M16LFBF-75:B TR MT48H32M16LFBF-75:B TR MT48H32M16LFBF-75:B TR MT48H32M16LFBF-75:B TR
Product Name Memory Memory - SDRAM - MT48H32M16LFBF-75:B TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 54-VFBGA BGA; 54-VFBGA (6x9) BGA; Tape & Reel (TR) BGA; 54-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962F1123501QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 4000 kbits
View Details
2 suppliers
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details