Micron Technology, Inc. 16Mb 1.8V Memory IC and Storage Component MT48H16M16LFBF-6IT

Description
DRAM LPDRAM, 16Mb, 1.8V, 54-ball VFBGA, RoHS Product overview: MT48H16M16LFBF-6IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT48H16M16LFBF- 6IT can be used for catalog matching and distributor lookup.
Request a Quote
Description
DRAM LPDRAM, 16Mb, 1.8V, 54-ball VFBGA, RoHS Product overview: MT48H16M16LFBF-6IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT48H16M16LFBF- 6IT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16Mb 1.8V Memory IC and Storage Component - 2020-MT48H16M16LFBF-6IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16Mb 1.8V Memory IC and Storage Component
2020-MT48H16M16LFBF-6IT
16Mb 1.8V Memory IC and Storage Component 2020-MT48H16M16LFBF-6IT
DRAM LPDRAM, 16Mb, 1.8V, 54-ball VFBGA, RoHS Product overview: MT48H16M16LFBF-6IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT48H16M16LFBF- 6IT can be used for catalog matching and distributor lookup.

DRAM LPDRAM, 16Mb, 1.8V, 54-ball VFBGA, RoHS Product overview: MT48H16M16LFBF-6IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT48H16M16LFBF-6IT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT48H16M16LFBF-6IT - 1134927-MT48H16M16LFBF-6IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT48H16M16LFBF-6IT
1134927-MT48H16M16LFBF-6IT
Memory - MT48H16M16LFBF-6IT 1134927-MT48H16M16LFBF-6IT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134927-MT48H16M16LF BF-6IT Operating Supply Voltage: 1.8 V Density: 256 Mb Clock Rate: 167 MHz Categories: Memory Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Nominal Supply Voltage (DC): 1.8 V Cycle Time: 6 ns

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134927-MT48H16M16LFBF-6IT
Operating Supply Voltage: 1.8 V
Density: 256 Mb
Clock Rate: 167 MHz
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Nominal Supply Voltage (DC): 1.8 V
Cycle Time: 6 ns

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-MT48H16M16LFBF-6IT 1134927-MT48H16M16LFBF-6IT
Product Name 16Mb 1.8V Memory IC and Storage Component Memory - MT48H16M16LFBF-6IT
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details