Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 1.5 V
Access Time: 550 ps
Density: 1 Gb
Categories: RAM
Case / Package: FBGA
Max Frequency: 667 MHz
Alternative Parts (Cross-Reference): MT47J128M8HQ-3:EMT47
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Data Bus Width: 8 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 17 b
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray Product overview: MT47J128M8HQ-3:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47J128M8HQ-3:E
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-MT47J128M8HQ-3:E | |
| Product Name | Memory - RAM - MT47J128M8HQ-3:E | 1.5V Memory IC and Storage Component |
| Memory Category | DRAM Chip | DRAM Chip |
| Access Time | 0.5500 ns | 0.5500 ns |
| Operating Temperature | 0 C (32 F) | 0 C (32 F) |
| Density | 1000000 kbits | 1000000 kbits |