Micron Technology, Inc. Memory - RAM - MT47H64M16BT-37E ES:A MT47H64M16BT-37E ES:A

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Access Time: 500 ps Density: 1 Gb Number of Pins: 92 Categories: RAM Case / Package: FBGA Max Frequency: 533 MHz Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 16 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Access Time: 500 ps Density: 1 Gb Number of Pins: 92 Categories: RAM Case / Package: FBGA Max Frequency: 533 MHz Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 16 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT47H64M16BT-37E ES:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT47H64M16BT-37E ES:A
Memory - RAM - MT47H64M16BT-37E ES:A
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Access Time: 500 ps Density: 1 Gb Number of Pins: 92 Categories: RAM Case / Package: FBGA Max Frequency: 533 MHz Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 16 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Access Time: 500 ps
Density: 1 Gb
Number of Pins: 92
Categories: RAM
Case / Package: FBGA
Max Frequency: 533 MHz
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 16 b

Buy Now
1.8V Memory IC and Storage Component - 774-MT47H64M16BT-37E ES:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-MT47H64M16BT-37E ES:A
1.8V Memory IC and Storage Component 774-MT47H64M16BT-37E ES:A
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray Product overview: MT47H64M16BT-37E ES:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16BT-37E ES:A can be used for catalog matching and distributor lookup.

DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray Product overview: MT47H64M16BT-37E ES:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16BT-37E ES:A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT47H64M16BT-37E ES:A
Product Name Memory - RAM - MT47H64M16BT-37E ES:A 1.8V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Access Time 0.5000 ns 0.5000 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 1000000 kbits 1000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-100044-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details