Micron Technology, Inc. Memory - RAM - MT46V64M8FN-6IT MT46V64M8FN-6IT

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023631-MT46V64M8FN- 6IT Voltage: 2.5 V Mounting: SMD (SMT) Frequency: 167 MHz Operating Supply Voltage: 2.5 V Access Time: 600 ps Density: 512 Mb Number of Pins: 60 Categories: RAM Case / Package: FBGA Max Frequency: 333 MHz Alternative Parts (Cross-Reference): MT46V64M8FN-6ITMT46V 64M8FN-6 IT; MT46V64M8FN6IT; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 2.5 V Address Bus Width: 15 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023631-MT46V64M8FN- 6IT Voltage: 2.5 V Mounting: SMD (SMT) Frequency: 167 MHz Operating Supply Voltage: 2.5 V Access Time: 600 ps Density: 512 Mb Number of Pins: 60 Categories: RAM Case / Package: FBGA Max Frequency: 333 MHz Alternative Parts (Cross-Reference): MT46V64M8FN-6ITMT46V 64M8FN-6 IT; MT46V64M8FN6IT; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 2.5 V Address Bus Width: 15 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT46V64M8FN-6IT - 1023631-MT46V64M8FN-6IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT46V64M8FN-6IT
1023631-MT46V64M8FN-6IT
Memory - RAM - MT46V64M8FN-6IT 1023631-MT46V64M8FN-6IT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023631-MT46V64M8FN- 6IT Voltage: 2.5 V Mounting: SMD (SMT) Frequency: 167 MHz Operating Supply Voltage: 2.5 V Access Time: 600 ps Density: 512 Mb Number of Pins: 60 Categories: RAM Case / Package: FBGA Max Frequency: 333 MHz Alternative Parts (Cross-Reference): MT46V64M8FN-6ITMT46V 64M8FN-6 IT; MT46V64M8FN6IT; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 2.5 V Address Bus Width: 15 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023631-MT46V64M8FN-6IT
Voltage: 2.5 V
Mounting: SMD (SMT)
Frequency: 167 MHz
Operating Supply Voltage: 2.5 V
Access Time: 600 ps
Density: 512 Mb
Number of Pins: 60
Categories: RAM
Case / Package: FBGA
Max Frequency: 333 MHz
Alternative Parts (Cross-Reference): MT46V64M8FN-6ITMT46V64M8FN-6 IT; MT46V64M8FN6IT;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 2.5 V
Address Bus Width: 15 b

Buy Now
Memory IC and Storage Component - 774-MT46V64M8FN-6IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V64M8FN-6IT
Memory IC and Storage Component 774-MT46V64M8FN-6IT
Contact for details Product overview: MT46V64M8FN-6IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M8FN-6IT can be used for catalog matching and distributor lookup.

Contact for details Product overview: MT46V64M8FN-6IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M8FN-6IT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1023631-MT46V64M8FN-6IT 774-MT46V64M8FN-6IT
Product Name Memory - RAM - MT46V64M8FN-6IT Memory IC and Storage Component
Access Time 0.6000 ns 0.6000 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 512000 kbits 512000 kbits
Package Type BGA; FBGA FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details