Micron Technology, Inc. 2.5V Memory IC and Storage Component MT46V16M16BG-75:F

Description
DRAM Chip DDR SDRAM 256Mbit 16Mx16 2.5V 60-Pin FBGA Tray Product overview: MT46V16M16BG-75:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16BG-75: F can be used for catalog matching and distributor lookup.
Request a Quote
Description
DRAM Chip DDR SDRAM 256Mbit 16Mx16 2.5V 60-Pin FBGA Tray Product overview: MT46V16M16BG-75:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16BG-75: F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.5V Memory IC and Storage Component - 774-MT46V16M16BG-75:F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V Memory IC and Storage Component
774-MT46V16M16BG-75:F
2.5V Memory IC and Storage Component 774-MT46V16M16BG-75:F
DRAM Chip DDR SDRAM 256Mbit 16Mx16 2.5V 60-Pin FBGA Tray Product overview: MT46V16M16BG-75:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16BG-75: F can be used for catalog matching and distributor lookup.

DRAM Chip DDR SDRAM 256Mbit 16Mx16 2.5V 60-Pin FBGA Tray Product overview: MT46V16M16BG-75:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16BG-75:F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT46V16M16BG-75:F -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V16M16BG-75:F
Memory - SDRAM - MT46V16M16BG-75:F
Manufacturer: Micron Technology Inc. Family Name: MT46V16M16 Alternative Parts (Cross-Reference): HYB25D256160BC-7F; HYB25D256160BCL-7F ; NT5DS16M16BG-75B ; NT5DS16M16BF-75B; Introduction Date: March 06, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Family Name: MT46V16M16
Alternative Parts (Cross-Reference): HYB25D256160BC-7F; HYB25D256160BCL-7F ; NT5DS16M16BG-75B ; NT5DS16M16BF-75B;
Introduction Date: March 06, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT46V16M16BG-75:F
Product Name 2.5V Memory IC and Storage Component Memory - SDRAM - MT46V16M16BG-75:F
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - 5088-7031 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details