PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 48-VFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 48VFBGA Product overview: MT45W4MW16PFA-70 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W4MW16PFA-70
Manufacturer: Micron Technology Inc.
Win Source Part Number: 928333-MT45W4MW16PFA
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (6x8)
Package: Box
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MT45W4MW16
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFBGA (6x8)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: MT45W4MW16PFA-70 WT-ND, MT45W4MW16PFA-70WT
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-VFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 48VFBGA
IC PSRAM 64MBIT PARALLEL 48VFBGA
| Micron Technology, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT45W4MW16PFA-70 WT | MT45W4MW16PFA-70WT-ND | 774-MT45W4MW16PFA-70 WT | 928333-MT45W4MW16PFA-70 WT | MT45W4MW16PFA-70 WT | MT45W4MW16PFA-70 WT | MT45W4MW16PFA-70 WT |
| Product Name | Memory | Memory IC and Storage Component | Memory - PSRAM - MT45W4MW16PFA-70 WT | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | PSRAM Chip | PSRAM | Volatile; SRAM Chip | SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Cycle Time | 70 ns | 70 ns | 70 ns | ||||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Density | 512000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |