Micron Technology, Inc. Memory - PSRAM - MT45W1MW16BDGB-701 IT MT45W1MW16BDGB-701 IT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 124228-MT45W1MW16BDG B-701 IT Packaging: Tray Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 54-VFBGA (6x8) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: PSRAM Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 124228-MT45W1MW16BDG B-701 IT Packaging: Tray Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 54-VFBGA (6x8) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: PSRAM Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PSRAM - MT45W1MW16BDGB-701 IT - 124228-MT45W1MW16BDGB-701 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - MT45W1MW16BDGB-701 IT
124228-MT45W1MW16BDGB-701 IT
Memory - PSRAM - MT45W1MW16BDGB-701 IT 124228-MT45W1MW16BDGB-701 IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 124228-MT45W1MW16BDG B-701 IT Packaging: Tray Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 54-VFBGA (6x8) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: PSRAM Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Micron Technology Inc.
Win Source Part Number: 124228-MT45W1MW16BDGB-701 IT
Packaging: Tray
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 54-VFBGA (6x8)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: PSRAM
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Memory IC and Storage Component - 774-MT45W1MW16BDGB-701 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT45W1MW16BDGB-701 IT
Memory IC and Storage Component 774-MT45W1MW16BDGB-701 IT
IC PSRAM 16MBIT PARALLEL 54VFBGA Product overview: MT45W1MW16BDGB-701 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W1MW16BDGB-7 01 IT can be used for catalog matching and distributor lookup.

IC PSRAM 16MBIT PARALLEL 54VFBGA Product overview: MT45W1MW16BDGB-701 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT45W1MW16BDGB-701 IT can be used for catalog matching and distributor lookup.

Supplier's Site
IC PSRAM 16MBIT PARALLEL 54VFBGA

IC PSRAM 16MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT45W1MW16BDGB-701 IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT45W1MW16BDGB-701 IT
Integrated Circuits (ICs) - Memory - Memory MT45W1MW16BDGB-701 IT
IC PSRAM 16MBIT PARALLEL 54VFBGA

IC PSRAM 16MBIT PARALLEL 54VFBGA

Supplier's Site
PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 54-VFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 54-VFBGA (6x8)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 124228-MT45W1MW16BDGB-701 IT 774-MT45W1MW16BDGB-701 IT MT45W1MW16BDGB-701 IT MT45W1MW16BDGB-701 IT MT45W1MW16BDGB-701 IT
Product Name Memory - PSRAM - MT45W1MW16BDGB-701 IT Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip PSRAM; SRAM Chip Volatile; SRAM Chip PSRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 54-VFBGA (6x8) BGA; Tray BGA; 54-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V016SA12BFG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details