Micron Technology, Inc. 933MHZ Memory IC and Storage Component MT41K512M8RG-107

Description
IC SDRAM 4GBIT 933MHZ 78FBGA Product overview: MT41K512M8RG-107 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8RG-107 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SDRAM 4GBIT 933MHZ 78FBGA Product overview: MT41K512M8RG-107 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8RG-107 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
933MHZ Memory IC and Storage Component - 774-MT41K512M8RG-107 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
933MHZ Memory IC and Storage Component
774-MT41K512M8RG-107
933MHZ Memory IC and Storage Component 774-MT41K512M8RG-107
IC SDRAM 4GBIT 933MHZ 78FBGA Product overview: MT41K512M8RG-107 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8RG-107 can be used for catalog matching and distributor lookup.

IC SDRAM 4GBIT 933MHZ 78FBGA Product overview: MT41K512M8RG-107 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8RG-107 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT41K512M8RG-107 - 208873-MT41K512M8RG-107 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K512M8RG-107
208873-MT41K512M8RG-107
Memory - SDRAM - MT41K512M8RG-107 208873-MT41K512M8RG-107
Manufacturer: Micron Technology Inc. Win Source Part Number: 208873-MT41K512M8RG- 107 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gb (512M x 8) Access Time: 20ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (7.5x10.6) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 933MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 208873-MT41K512M8RG-107
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 4Gb (512M x 8)
Access Time: 20ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 78-FBGA (7.5x10.6)
Supply Voltage - Operating: 1.283 V to 1.45 V
Memory Format: DRAM
Max Frequency: 933MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT41K512M8RG-107 208873-MT41K512M8RG-107
Product Name 933MHZ Memory IC and Storage Component Memory - SDRAM - MT41K512M8RG-107
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-HYE18L256160BC-7.5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - 27S47SADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers