Micron Technology, Inc. Memory - DDR - MT41J256M16RE-125 IT:D MT41J256M16RE-125 IT:D

Description
Series: * Categories: Memory
Request a Quote
Description
Series: * Categories: Memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT41J256M16RE-125 IT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41J256M16RE-125 IT:D
Memory - DDR - MT41J256M16RE-125 IT:D
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
4Gb Memory IC and Storage Component - 774-MT41J256M16RE-125 IT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4Gb Memory IC and Storage Component
774-MT41J256M16RE-125 IT:D
4Gb Memory IC and Storage Component 774-MT41J256M16RE-125 IT:D
DDR3-1600 256Mx16 (4Gb) Product overview: MT41J256M16RE-125 IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M16RE-12 5 IT:D can be used for catalog matching and distributor lookup.

DDR3-1600 256Mx16 (4Gb) Product overview: MT41J256M16RE-125 IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M16RE-125 IT:D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT41J256M16RE-125 IT:D
Product Name Memory - DDR - MT41J256M16RE-125 IT:D 4Gb Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120202VXA - 5962F1120202VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 4 k
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details