Micron Technology, Inc. Memory MT41J256M16HA-125:E TR

Description
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41J256M16HA-125:ETR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)

SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J256M16HA-125:E TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J256M16HA-125:E TR
Memory IC and Storage Component 774-MT41J256M16HA-125:E TR
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT41J256M16HA-125:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M16HA-12 5:E TR can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT41J256M16HA-125:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M16HA-125:E TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT41J256M16HA-125:E TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J256M16HA-125:E TR
Memory - SDRAM - MT41J256M16HA-125:E TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 13.75ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (9x14) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 800MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 13.75ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 96-FBGA (9x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Memory Format: DRAM
Max Frequency: 800MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14)

SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J256M16HA-125:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J256M16HA-125:E TR
Integrated Circuits (ICs) - Memory - Memory MT41J256M16HA-125:E TR
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41J256M16HA-125:ETR-ND 774-MT41J256M16HA-125:E TR MT41J256M16HA-125:E TR MT41J256M16HA-125:E TR MT41J256M16HA-125:E TR
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT41J256M16HA-125:E TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; Tape & Reel (TR) BGA; 96-FBGA (9x14) BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - 593995-005-69 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers