Micron Technology, Inc. Memory IC and Storage Component MT41J128M16JT-107:K TR

Description
IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16JT-107:K TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-10 7:K TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16JT-107:K TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-10 7:K TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT41J128M16JT-107:K TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J128M16JT-107:K TR
Memory IC and Storage Component 774-MT41J128M16JT-107:K TR
IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16JT-107:K TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-10 7:K TR can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 96FBGA Product overview: MT41J128M16JT-107:K TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-107:K TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT41J128M16JT-107:KTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory - SDRAM - MT41J128M16JT-107:K TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J128M16JT-107:K TR
Memory - SDRAM - MT41J128M16JT-107:K TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (8x14) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 933MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 20ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 96-FBGA (8x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Memory Format: DRAM
Max Frequency: 933MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory MT41J128M16JT-107:K TR
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3 Memory IC 2Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 2Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41J128M16JT-107:K TR MT41J128M16JT-107:KTR-ND MT41J128M16JT-107:K TR MT41J128M16JT-107:K TR MT41J128M16JT-107:K TR
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT41J128M16JT-107:K TR Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tape & Reel (TR) 96-TFBGA BGA; 96-FBGA (8x14) BGA BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4043-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details