Micron Technology, Inc. DRAM MT40A8G4BAF-062E:B

Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRAM -  - Win Source Electronics
Laguna Hills, CA, United States
DRAM
DRAM
Category: DRAM Manufacturer: Micron Technology Inc.

Category: DRAM
Manufacturer: Micron Technology Inc.

Buy Now
Memory IC and Storage Component - 774-MT40A8G4BAF-062E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A8G4BAF-062E:B
Memory IC and Storage Component 774-MT40A8G4BAF-062E:B
IC DRAM 32GBIT PARALLEL 78FBGA Product overview: MT40A8G4BAF-062E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A8G4BAF-062E :B can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT PARALLEL 78FBGA Product overview: MT40A8G4BAF-062E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A8G4BAF-062E:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 32GBIT PARALLEL 78FBGA

IC FLASH 32GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Dram, 8G X 4Bit, 0 To 95Deg C; Dram Type Micron - 80AH7999 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 8G X 4Bit, 0 To 95Deg C; Dram Type Micron
80AH7999
Dram, 8G X 4Bit, 0 To 95Deg C; Dram Type Micron 80AH7999
DRAM, 8G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:32Gbit; DRAM Memory Configuration:8G x 4bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:-RoHS Compliant: Yes

DRAM, 8G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:32Gbit; DRAM Memory Configuration:8G x 4bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A8G4BAF-062E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A8G4BAF-062E:B
Integrated Circuits (ICs) - Memory - Memory MT40A8G4BAF-062E:B
IC DRAM 32GBIT PARALLEL 78FBGA

IC DRAM 32GBIT PARALLEL 78FBGA

Supplier's Site
Memory - MT40A8G4BAF-062E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 32Gbit Parallel 1.6 GHz 13.75 ns 78-FBGA (10.5x11)

SDRAM - DDR4 Memory IC 32Gbit Parallel 1.6 GHz 13.75 ns 78-FBGA (10.5x11)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A8G4BAF-062E:B MT40A8G4BAF-062E:B 80AH7999 MT40A8G4BAF-062E:B MT40A8G4BAF-062E:B
Product Name DRAM Memory IC and Storage Component Memory Dram, 8G X 4Bit, 0 To 95Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Non-Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip Non-Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 13.75 ns 13.75 ns 0.6250 ns 13.75 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details