IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16TB-062E:R
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 19ns 96-FBGA (7.5x13)
Series: *
Categories: Memory
MOD DRAM 8GBIT PARALLEL 96FBGA
MOD DRAM 8GBIT PARALLEL 96FBGA
DRAM, 512M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes
Integrated Circuits (ICs) - Memory - DDR SDRAM
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT40A512M16TB-062E:R | 557-MT40A512M16TB-062E:R-ND | MT40A512M16TB-062E:R | MT40A512M16TB-062E:R | 23AJ1300 | MT40A512M16TB-062E:R | MT40A512M16TB-062E:R | |
| Product Name | Memory IC and Storage Component | Memory | Memory - DDR - MT40A512M16TB-062E:R | Memory | Memory | Dram, 512M X 16Bit, 0 To 95Deg C; Dram Type Micron | Integrated Circuits (ICs) - Memory - DDR SDRAM | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | SDRAM - DDR4; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | ||
| Access Time | 19 ns | 19 ns | 19 ns | 0.6250 ns | 19 ns | |||
| Cycle Time | 15 ns | |||||||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||||
| Density | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits |