Micron Technology, Inc. Memory MT40A512M16LY-062E IT:E TR

Description
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 96-FBGA (7.5x13.5)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 96-FBGA (7.5x13.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A512M16LY-062EIT:ETR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.6GHz 96-FBGA (7.5x13.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT40A512M16LY-062E IT:E TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A512M16LY-062E IT:E TR
Memory IC and Storage Component 774-MT40A512M16LY-062E IT:E TR
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16LY-062E IT:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16LY-06 2E IT:E TR can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT40A512M16LY-062E IT:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16LY-062E IT:E TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
Integrated Circuits (ICs) - Memory - Memory
Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Product Status: Active Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (7.5x13.5) Base Product Number: MT40A512M16 Technology: SDRAM - DDR4 Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.14V ~ 1.26V Memory Type: Volatile Memory Format: DRAM Memory Size: 8Gbit Memory Organization: 512M x 16 Memory Interface: Parallel Clock Frequency: 1.6 GHz

Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 95°C (TC)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Product Status: Active
Package / Case: 96-TFBGA
Supplier Device Package: 96-FBGA (7.5x13.5)
Base Product Number: MT40A512M16
Technology: SDRAM - DDR4
Mounting Type: Surface Mount
HTSUS: 8542.32.0036
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.14V ~ 1.26V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 8Gbit
Memory Organization: 512M x 16
Memory Interface: Parallel
Clock Frequency: 1.6 GHz

Buy Now Datasheet
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 96-FBGA (7.5x13.5)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A512M16LY-062E IT:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A512M16LY-062E IT:E TR
Integrated Circuits (ICs) - Memory - Memory MT40A512M16LY-062E IT:E TR
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A512M16LY-062EIT:ETR-ND 774-MT40A512M16LY-062E IT:E TR MT40A512M16LY-062E IT:E TR MT40A512M16LY-062E IT:E TR MT40A512M16LY-062E IT:E TR
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; Tape & Reel (TR) BGA; 96-TFBGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 96-TFBGA
Access Time 0.1600 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
 - 27C16Q55/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers