Micron Technology, Inc. Memory - DDR - MT40A512M16LY-062E AT:E MT40A512M16LY-062E AT:E

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT40A512M16LY-062E AT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A512M16LY-062E AT:E
Memory - DDR - MT40A512M16LY-062E AT:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - 557-MT40A512M16LY-062EAT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (512M x 16) 1.6GHz 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 8Gb (512M x 16) 1.6GHz 96-FBGA (7.5x13.5)

Buy Now Datasheet
1.6GHZ Memory IC and Storage Component - 774-MT40A512M16LY-062E AT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT40A512M16LY-062E AT:E
1.6GHZ Memory IC and Storage Component 774-MT40A512M16LY-062E AT:E
IC DRAM 8GBIT 1.6GHZ 96FBGA Product overview: MT40A512M16LY-062E AT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16LY-06 2E AT:E can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 1.6GHZ 96FBGA Product overview: MT40A512M16LY-062E AT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A512M16LY-062E AT:E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 8GBIT 1.6GHZ 96FBGA

IC FLASH 8GBIT 1.6GHZ 96FBGA

Supplier's Site
SDRAM - DDR4 Memory IC 8Gbit 1.6 GHz 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 8Gbit 1.6 GHz 96-FBGA (7.5x13.5)

Buy Now
Integrated Circuits (ICs) - Memory MT40A512M16LY-062E AT:E
IC FLASH 8GBIT 1.6GHZ 96FBGA

IC FLASH 8GBIT 1.6GHZ 96FBGA

Supplier's Site
Dram, 512M X 16Bit, -40 To 105Deg C; Dram Type Micron - 80AH7986 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 16Bit, -40 To 105Deg C; Dram Type Micron
80AH7986
Dram, 512M X 16Bit, -40 To 105Deg C; Dram Type Micron 80AH7986
DRAM, 512M X 16BIT, -40 TO 105DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 512M X 16BIT, -40 TO 105DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 8GBIT 1.6GHZ 96FBGA

IC DRAM 8GBIT 1.6GHZ 96FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT40A512M16LY-062EAT:E-ND 774-MT40A512M16LY-062E AT:E MT40A512M16LY-062E AT:E MT40A512M16LY-062E AT:E MT40A512M16LY-062E AT:E 80AH7986 MT40A512M16LY-062E AT:E
Product Name Memory - DDR - MT40A512M16LY-062E AT:E Memory 1.6GHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Dram, 512M X 16Bit, -40 To 105Deg C; Dram Type Micron Memory
Memory Category DRAM Chip Non-Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Non-Volatile; DRAM Chip DRAM Chip SDRAM - DDR4; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 96-TFBGA BGA; Tray BGA; 96-TFBGA BGA TFBGA 96-TFBGA
Access Time 13.75 ns 0.6250 ns
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 28333513 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers