Micron Technology, Inc. Memory MT40A4G4NRE-083E:B TR

Description
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.2GHz 78-FBGA (8x12)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.2GHz 78-FBGA (8x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1734-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.2GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 16Gb (4G x 4) Parallel 1.2GHz 78-FBGA (8x12)

Buy Now Datasheet
IC DRAM 16GBIT PARALLEL 78FBGA

IC DRAM 16GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.2 GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.2 GHz 78-FBGA (8x12)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT40A4G4NRE-083E:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A4G4NRE-083E:B TR
Integrated Circuits (ICs) - Memory - Memory MT40A4G4NRE-083E:B TR
IC DRAM 16GBIT PAR 1.2GHZ 78FBGA

IC DRAM 16GBIT PAR 1.2GHZ 78FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1734-2-ND MT40A4G4NRE-083E:B TR MT40A4G4NRE-083E:B TR MT40A4G4NRE-083E:B TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-88735033X - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 16 kbits
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - A5140970Y0500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details