Micron Technology, Inc. Memory MT40A2G4WE-083E:B TR

Description
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.2GHz 78-FBGA (8x12)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.2GHz 78-FBGA (8x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1732-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.2GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.2GHz 78-FBGA (8x12)

Buy Now Datasheet
Memory - 557-1732-1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.2GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.2GHz 78-FBGA (8x12)

Buy Now Datasheet
Memory - MT40A2G4WE-083E:B TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 78-FBGA (8x12)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A2G4WE-083E:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A2G4WE-083E:B TR
Integrated Circuits (ICs) - Memory - Memory MT40A2G4WE-083E:B TR
IC DRAM 8GBIT PAR 1.2GHZ 78FBGA

IC DRAM 8GBIT PAR 1.2GHZ 78FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1732-2-ND MT40A2G4WE-083E:B TR MT40A2G4WE-083E:B TR MT40A2G4WE-083E:B TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - Memory - Controllers - N82C08-20 - 928691-N82C08-20 - Win Source Electronics
Specs
Memory Category DRAM Chip
View Details
2 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details