Micron Technology, Inc. Memory - DDR - MT40A2G4SA-062E:R MT40A2G4SA-062E:R

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT40A2G4SA-062E:R -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A2G4SA-062E:R
Memory - DDR - MT40A2G4SA-062E:R
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - 557-MT40A2G4SA-062E:R-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gb (2G x 4) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT40A2G4SA-062E:R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A2G4SA-062E:R
Memory IC and Storage Component 774-MT40A2G4SA-062E:R
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4SA-062E:R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4SA-062E: R can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A2G4SA-062E:R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A2G4SA-062E:R can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A2G4SA-062E:R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

Buy Now Datasheet
MOD DRAM 8GBIT PARALLEL 78FBGA

MOD DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
MOD DRAM 8GBIT PARALLEL 78FBGA

MOD DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MT40A2G4SA-062E:R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A2G4SA-062E:R
Integrated Circuits (ICs) - Memory MT40A2G4SA-062E:R
MOD DRAM 8GBIT PARALLEL 78FBGA

MOD DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT40A2G4SA-062E:R-ND 774-MT40A2G4SA-062E:R MT40A2G4SA-062E:R MT40A2G4SA-062E:R MT40A2G4SA-062E:R MT40A2G4SA-062E:R
Product Name Memory - DDR - MT40A2G4SA-062E:R Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; Tray BGA; 78-TFBGA 78-TFBGA BGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Access Time 19 ns 19 ns 19 ns 19 ns 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers