Series: *
Categories: Memory
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.6GHz 19ns 96-FBGA (7.5x13.5)
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT40A256M16LY-062E AIT:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16LY-06
DRAM, 256M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:4Gbit; DRAM Memory Configuration:256M x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13.5)
IC DRAM 4GBIT PARALLEL 96FBGA
IC DRAM 4GBIT PARALLEL 96FBGA
IC DRAM 4GBIT PARALLEL 96FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT40A256M16LY-062EAIT:F-ND | 774-MT40A256M16LY-062E AIT:F | 80AH7974 | MT40A256M16LY-062E AIT:F | MT40A256M16LY-062E AIT:F | MT40A256M16LY-062E AIT:F | MT40A256M16LY-062E AIT:F | |
| Product Name | Memory - DDR - MT40A256M16LY-062E AIT:F | Memory | Memory IC and Storage Component | Dram, 256M X 16Bit, -40 To 95Deg C; Dram Type Micron | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR4; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Package Type | 96-TFBGA | BGA; Bulk | TFBGA | BGA; 96-TFBGA | 96-TFBGA | BGA | ||
| Supply Voltage | 1.14V ~ 1.26V | 1.14V ~ 1.26V | 1.14V ~ 1.26V | 1.14V ~ 1.26V | 1.14V ~ 1.26V | |||
| Access Time | 19 ns | 0.6250 ns | 19 ns | 19 ns | 19 ns | 19 ns |