Micron Technology, Inc. Memory - DDR - MT40A256M16GE-083E AIT:B MT40A256M16GE-083E AIT:B

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT40A256M16GE-083E AIT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A256M16GE-083E AIT:B
Memory - DDR - MT40A256M16GE-083E AIT:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT40A256M16GE-083EAIT:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 96-FBGA (9x14)

Buy Now Datasheet
1.2GHZ Memory IC and Storage Component - 774-MT40A256M16GE-083E AIT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A256M16GE-083E AIT:B
1.2GHZ Memory IC and Storage Component 774-MT40A256M16GE-083E AIT:B
IC DRAM 4GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A256M16GE-083E AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-08 3E AIT:B can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A256M16GE-083E AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-083E AIT:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 96-FBGA (9x14)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT40A256M16GE-083E AIT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A256M16GE-083E AIT:B
Integrated Circuits (ICs) - Memory - Memory MT40A256M16GE-083E AIT:B
IC DRAM 4GBIT PAR 1.2GHZ 96FBGA

IC DRAM 4GBIT PAR 1.2GHZ 96FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A256M16GE-083EAIT:B-ND 774-MT40A256M16GE-083E AIT:B MT40A256M16GE-083E AIT:B MT40A256M16GE-083E AIT:B MT40A256M16GE-083E AIT:B
Product Name Memory - DDR - MT40A256M16GE-083E AIT:B Memory 1.2GHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; Tray BGA; 96-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details