Micron Technology, Inc. Memory MT40A1G8WE-075E AIT:B TR

Description
SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33GHz 78-FBGA (8x12)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33GHz 78-FBGA (8x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A1G8WE-075EAIT:BTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33GHz 78-FBGA (8x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A1G8WE-075E AIT:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G8WE-075E AIT:B TR
Integrated Circuits (ICs) - Memory - Memory MT40A1G8WE-075E AIT:B TR
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 78-FBGA (8x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A1G8WE-075EAIT:BTR-ND MT40A1G8WE-075E AIT:B TR MT40A1G8WE-075E AIT:B TR MT40A1G8WE-075E AIT:B TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 78-TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 16-3696-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 29110BJA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details