Micron Technology, Inc. Memory - SDRAM - MT40A1G4RH-075E:B MT40A1G4RH-075E:B

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 4Gb (1G x 4) Parallel 1.33 GHz 78-FBGA (9x10.5) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A1 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (9x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1260 REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 4Gb (1G x 4) Parallel 1.33 GHz 78-FBGA (9x10.5) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A1 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (9x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1260 REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT40A1G4RH-075E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A1G4RH-075E:B
Memory - SDRAM - MT40A1G4RH-075E:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 4Gb (1G x 4) Parallel 1.33 GHz 78-FBGA (9x10.5) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A1 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (9x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1260 REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 4Gb (1G x 4) Parallel 1.33 GHz 78-FBGA (9x10.5)
Package: Tray
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT40A1
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (9x10.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1260
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
Memory IC and Storage Component - 774-MT40A1G4RH-075E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A1G4RH-075E:B
Memory IC and Storage Component 774-MT40A1G4RH-075E:B
IC DRAM 4GBIT PARALLEL 78FBGA Product overview: MT40A1G4RH-075E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G4RH-075E: B can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 78FBGA Product overview: MT40A1G4RH-075E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G4RH-075E:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - MT40A1G4RH-075E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.33 GHz 78-FBGA (9x10.5)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.33 GHz 78-FBGA (9x10.5)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT40A1G4RH-075E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G4RH-075E:B
Integrated Circuits (ICs) - Memory - Memory MT40A1G4RH-075E:B
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A1G4RH-075E:B MT40A1G4RH-075E:B MT40A1G4RH-075E:B MT40A1G4RH-075E:B
Product Name Memory - SDRAM - MT40A1G4RH-075E:B Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 78-FBGA (9x10.5) BGA; Tray BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details