Micron Technology, Inc. Memory MT40A1G16KNR-075:E

Description
IC DRAM 16GBIT PAR 96FBGA
Request a Quote Datasheet
Description
IC DRAM 16GBIT PAR 96FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A1G16KNR-075:E-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 16GBIT PAR 96FBGA

IC DRAM 16GBIT PAR 96FBGA

Buy Now Datasheet
16GB Memory IC and Storage Component - 774-MT40A1G16KNR-075:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16GB Memory IC and Storage Component
774-MT40A1G16KNR-075:E
16GB Memory IC and Storage Component 774-MT40A1G16KNR-075:E
IC SDRAM DDR4 16GB Product overview: MT40A1G16KNR-075:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16KNR-075 :E can be used for catalog matching and distributor lookup.

IC SDRAM DDR4 16GB Product overview: MT40A1G16KNR-075:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16KNR-075:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A1G16KNR-075:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT40A1G16KNR-075:E
Memory - MT40A1G16KNR-075:E
Manufacturer: Micron Technology Inc. Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now
Dram, 1G X 16Bit, 0 To 95Deg C; Dram Type Micron - 80AH7947 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 16Bit, 0 To 95Deg C; Dram Type Micron
80AH7947
Dram, 1G X 16Bit, 0 To 95Deg C; Dram Type Micron 80AH7947
DRAM, 1G X 16BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:1G x 16bit; Clock Frequency:1.333GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:750ps RoHS Compliant: Yes

DRAM, 1G X 16BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:1G x 16bit; Clock Frequency:1.333GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:750ps RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - DDR SDRAM - MT40A1G16KNR-075:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - DDR SDRAM
MT40A1G16KNR-075:E
Integrated Circuits (ICs) - Memory - DDR SDRAM MT40A1G16KNR-075:E
Integrated Circuits (ICs) - Memory - DDR SDRAM

Integrated Circuits (ICs) - Memory - DDR SDRAM

Supplier's Site
IC SDRAM DDR4 16GB

IC SDRAM DDR4 16GB

Supplier's Site
Memory - MT40A1G16KNR-075:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.33 GHz 19 ns 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.33 GHz 19 ns 96-FBGA (7.5x13.5)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A1G16KNR-075:E-ND 774-MT40A1G16KNR-075:E 80AH7947 MT40A1G16KNR-075:E MT40A1G16KNR-075:E MT40A1G16KNR-075:E
Product Name Memory 16GB Memory IC and Storage Component Memory - MT40A1G16KNR-075:E Dram, 1G X 16Bit, 0 To 95Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory - DDR SDRAM Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; Tray TFBGA 96-TFBGA BGA; 96-TFBGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Access Time 19 ns 0.7500 ns 19 ns 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28232478 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S29ADC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details