Micron Technology, Inc. Memory MT40A1G16KD-062E IT:E TR

Description
IC DRAM 16GBIT PARALLEL 96FBGA
Request a Quote Datasheet
Description
IC DRAM 16GBIT PARALLEL 96FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT40A1G16KD-062EIT:ETR-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 16GBIT PARALLEL 96FBGA

IC DRAM 16GBIT PARALLEL 96FBGA

Buy Now Datasheet
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 96-FBGA (9x13)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 96-FBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory MT40A1G16KD-062E IT:E TR
IC FLASH 16GBIT PARALLEL 96FBGA

IC FLASH 16GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 557-MT40A1G16KD-062EIT:ETR-ND MT40A1G16KD-062E IT:E TR MT40A1G16KD-062E IT:E TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; 96-TFBGA BGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 8 611 200 851 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details