Micron Technology, Inc. 2GB Memory IC and Storage Component MT36VDDF25672Y-40BF3

Description
MODULE DDR SDRAM 2GB 184RDIMM Product overview: MT36VDDF25672Y-40BF3 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT36VDDF25672Y-4 0BF3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MODULE DDR SDRAM 2GB 184RDIMM Product overview: MT36VDDF25672Y-40BF3 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT36VDDF25672Y-4 0BF3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MT36VDDF25672Y-40BF3 is a 2GB DDR SDRAM registered dual in-line memory module (RDIMM) with ECC support, operating at 400 MT/s with a 3-3-3 timing profile and 2.5V I/O. It features an 184-pin DIMM package with a standard-height PCB of 30.48mm and gold edge contacts. The module supports dual-rank operation, serial presence detect (SPD), and is designed for commercial temperature operation (0°C to +70°C).

Datasheet Summary
Powered by GS/AI

MT36VDDF25672Y-40BF3 is a 2GB DDR SDRAM registered dual in-line memory module (RDIMM) with ECC support, operating at 400 MT/s with a 3-3-3 timing profile and 2.5V I/O. It features an 184-pin DIMM package with a standard-height PCB of 30.48mm and gold edge contacts. The module supports dual-rank operation, serial presence detect (SPD), and is designed for commercial temperature operation (0°C to +70°C).

Suppliers

Company
Product
Description
Supplier Links
2GB Memory IC and Storage Component - 505-MT36VDDF25672Y-40BF3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2GB Memory IC and Storage Component
505-MT36VDDF25672Y-40BF3
2GB Memory IC and Storage Component 505-MT36VDDF25672Y-40BF3
MODULE DDR SDRAM 2GB 184RDIMM Product overview: MT36VDDF25672Y-40BF3 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT36VDDF25672Y-4 0BF3 can be used for catalog matching and distributor lookup.

MODULE DDR SDRAM 2GB 184RDIMM Product overview: MT36VDDF25672Y-40BF3 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT36VDDF25672Y-40BF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 505-MT36VDDF25672Y-40BF3
Product Name 2GB Memory IC and Storage Component
Memory Category DDR SDRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory IC and Storage Component - 774-HYB25L256160AC-7.5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - 7164L20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details