Micron Technology, Inc. Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron MT35XL01GBBA2G12-0SIT

Description
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
Description
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7902 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7902
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7902
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH7902
Product Name Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S13PC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers