Micron Technology, Inc. Memory IC and Storage Component MT29GZ5A5BPGGA-53IT.87J

Description
IC FLASH RAM 4G PAR 149WFBGA Product overview: MT29GZ5A5BPGGA-53IT. 87J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29GZ5A5BPGGA-5 3IT.87J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH RAM 4G PAR 149WFBGA Product overview: MT29GZ5A5BPGGA-53IT. 87J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29GZ5A5BPGGA-5 3IT.87J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29GZ5A5BPGGA-53IT.87J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29GZ5A5BPGGA-53IT.87J
Memory IC and Storage Component 774-MT29GZ5A5BPGGA-53IT.87J
IC FLASH RAM 4G PAR 149WFBGA Product overview: MT29GZ5A5BPGGA-53IT. 87J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29GZ5A5BPGGA-5 3IT.87J can be used for catalog matching and distributor lookup.

IC FLASH RAM 4G PAR 149WFBGA Product overview: MT29GZ5A5BPGGA-53IT.87J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29GZ5A5BPGGA-53IT.87J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - DDR - MT29GZ5A5BPGGA-53IT.87J - 956861-MT29GZ5A5BPGGA-53IT.87J - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT29GZ5A5BPGGA-53IT.87J
956861-MT29GZ5A5BPGGA-53IT.87J
Memory - DDR - MT29GZ5A5BPGGA-53IT.87J 956861-MT29GZ5A5BPGGA-53IT.87J
Win Source Part Number: 956861-MT29GZ5A5BPGG A-53IT.87J Series: * Categories: Memory

Win Source Part Number: 956861-MT29GZ5A5BPGGA-53IT.87J
Series: *
Categories: Memory

Buy Now
Memory - MT29GZ5A5BPGGA-53IT.87J-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND, DRAM - LPDDR4 Memory IC 4Gb (512M x 8)(NAND), 4G (128M x 32)(LPDDR4) Parallel 1866MHz 149-WFBGA (8x9.5)

FLASH - NAND, DRAM - LPDDR4 Memory IC 4Gb (512M x 8)(NAND), 4G (128M x 32)(LPDDR4) Parallel 1866MHz 149-WFBGA (8x9.5)

Buy Now Datasheet
IC FLASH RAM 4G PAR 149WFBGA

IC FLASH RAM 4G PAR 149WFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29GZ5A5BPGGA-53IT.87J
Integrated Circuits (ICs) - Memory - Memory MT29GZ5A5BPGGA-53IT.87J
IC FLASH RAM 4G PAR 149WFBGA

IC FLASH RAM 4G PAR 149WFBGA

Supplier's Site
FLASH - NAND, DRAM - LPDDR4 Memory IC 4Gbit (NAND), 4Gbit (LPDDR4) Parallel 1866 MHz 149-WFBGA (8x9.5)

FLASH - NAND, DRAM - LPDDR4 Memory IC 4Gbit (NAND), 4Gbit (LPDDR4) Parallel 1866 MHz 149-WFBGA (8x9.5)

Buy Now
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7859 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7859
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7859
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:WFBGA; No. of Pins:149Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:WFBGA; No. of Pins:149Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site
IC FLASH RAM 4G PAR 149WFBGA

IC FLASH RAM 4G PAR 149WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29GZ5A5BPGGA-53IT.87J 956861-MT29GZ5A5BPGGA-53IT.87J MT29GZ5A5BPGGA-53IT.87J-ND MT29GZ5A5BPGGA-53IT.87J MT29GZ5A5BPGGA-53IT.87J MT29GZ5A5BPGGA-53IT.87J 80AH7859 MT29GZ5A5BPGGA-53IT.87J
Product Name Memory IC and Storage Component Memory - DDR - MT29GZ5A5BPGGA-53IT.87J Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory
Memory Category Flash; Non-Volatile, Volatile; DRAM Chip Flash Flash; FLASH, RAM Flash; Non-Volatile, Volatile Flash; FLASH, RAM Flash Flash; FLASH - NAND, DRAM - LPDDR4
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 8 bits
Package Type BGA; Tray 149-WFBGA BGA BGA; 149-WFBGA WFBGA 149-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details