Micron Technology, Inc. Memory MT29F8G08ADBDAH4-IT:D

Description
FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F8G08ADBDAH4-IT:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F8G08ADBDAH4-IT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F8G08ADBDAH4-IT:D
Memory IC and Storage Component 774-MT29F8G08ADBDAH4-IT:D
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ADBDAH4-IT: D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ADBDAH4 -IT:D can be used for catalog matching and distributor lookup.

IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ADBDAH4-IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ADBDAH4-IT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT29F8G08ADBDAH4-IT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F8G08ADBDAH4-IT:D
Memory - Flash - MT29F8G08ADBDAH4-IT:D
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 8Gb (1G x 8) Family Name: MT29F8G08A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-VFBGA (9x11) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT29F8G08ABBCAH4-IT: C; MT29F8G08ADBDAH4:D; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 8Gb (1G x 8)
Family Name: MT29F8G08A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MT29F8G08ABBCAH4-IT:C; MT29F8G08ADBDAH4:D;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F8G08ADBDAH4-IT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F8G08ADBDAH4-IT:D
Integrated Circuits (ICs) - Memory - Memory MT29F8G08ADBDAH4-IT:D
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site
FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F8G08ADBDAH4-IT:D-ND 774-MT29F8G08ADBDAH4-IT:D MT29F8G08ADBDAH4-IT:D MT29F8G08ADBDAH4-IT:D MT29F8G08ADBDAH4-IT:D MT29F8G08ADBDAH4-IT:D
Product Name Memory Memory IC and Storage Component Memory - Flash - MT29F8G08ADBDAH4-IT:D Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH - NAND Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 3138321 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers